TE Connectivity STARX012XSARXA
- 收藏
- 对比
STARX012XSARXA
2460-STARX012XSARXA
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 120 VAC Input, 120 VDC Input, 10A@120VAC A, On-Delay, 2 hours – 48 hours Delay Time, Socket
1最小包装量--
STARX012XSARXA详情
TE Connectivity STARX012XSARXA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC
Time Delay Relay Input Voltageu2009(VDC)
120
Time Delay Relay Input Voltageu2009(VAC)
120
Type of Controlu2009
Knob
TE Internal Description
STARX012XSARXA=2 TO 48 HRS 120
TE Internal #
2-1437476-4
Mode of Operationu2009
On-Delay
STARX012XSARXA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。