TE Connectivity STB02-0-0
- 收藏
- 对比
STB02-0-0
2460-STB02-0-0
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, Black, Straight Cut, 0 Printed Marking, Width 2.3 mm [.09 in], White, Thermoplastic, Agastat 7000
1最小包装量--
STB02-0-0详情
TE Connectivity STB02-0-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Printed Markingu2009
0
Marker Cutu2009
Straight
TE Internal #
1-1768037-4
TE Internal Description
STB02-0-0
Alias #
A35559-000
Marker Styleu2009
Snap-On
Compatible Cable Diameter Rangeu2009
1.4 – 1.8u2009mmu2009[u2009.055 – .071u2009inu2009]
Primary Product Coloru2009
Black
STB02-0-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。