TE Connectivity STB05-0-0
- 收藏
- 对比
STB05-0-0
2460-STB05-0-0
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, 5 Marker Size, Black, Straight Cut, 0 Printed Marking, Width 3.2 mm [.126 in], White, Thermoplastic, Agastat 7000
1最小包装量--
STB05-0-0详情
TE Connectivity STB05-0-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Marker Cutu2009
Straight
Primary Product Coloru2009
Black
Compatible Cable Diameter Rangeu2009
2.3 – 3u2009mmu2009[u2009.091 – .118u2009inu2009]
Marker Sizeu2009
5
Marker Styleu2009
Snap-On
Alias #
F96790-000
TE Internal Description
STB05-0-0
TE Internal #
1-1768038-7
STB05-0-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。