TE Connectivity STB05-2-2
- 收藏
- 对比
STB05-2-2
2460-STB05-2-2
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, 5 Marker Size, Red, Straight Cut, 2 Printed Marking, Width 3.2 mm [.126 in], White, Thermoplastic, Agastat 7000
1最小包装量--
STB05-2-2详情
TE Connectivity STB05-2-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1768038-9
TE Internal Description
STB05-2-2
Alias #
D78939-000
Marker Styleu2009
Snap-On
Marker Sizeu2009
5
Compatible Cable Diameter Rangeu2009
2.3 – 3u2009mmu2009[u2009.091 – .118u2009inu2009]
Primary Product Coloru2009
Red
Marker Cutu2009
Straight
STB05-2-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。