TE Connectivity STB09-BLANK-0
- 收藏
- 对比
STB09-BLANK-0
2460-STB09-BLANK-0
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, 9 Marker Size, Black, Straight Cut, Width 3 mm [.118 in], White, Thermoplastic, Agastat 7000
1最小包装量--
STB09-BLANK-0详情
TE Connectivity STB09-BLANK-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Marker Cutu2009
Straight
Primary Product Coloru2009
Black
Compatible Cable Diameter Rangeu2009
3.25 – 4.5u2009mmu2009[u2009.128 – .177u2009inu2009]
Marker Sizeu2009
9
Marker Styleu2009
Snap-On
Alias #
F15640-000
TE Internal Description
STB09-BLANK-0
TE Internal #
2-1768039-4
STB09-BLANK-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。