TE Connectivity STB17-8-8
- 收藏
- 对比
STB17-8-8
2460-STB17-8-8
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, Gray, Straight Cut, 8 Printed Marking, Width 5.5 mm [.216 in], Black, Thermoplastic, Agastat 7000
1最小包装量--
STB17-8-8详情
TE Connectivity STB17-8-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1768040-9
TE Internal Description
STB17-8-8
Alias #
A83369-000
Marker Styleu2009
Snap-On
Compatible Cable Diameter Rangeu2009
8.5 – 11.5u2009mmu2009[u2009.335 – .452u2009inu2009]
Primary Product Coloru2009
Gray
Marker Cutu2009
Straight
Printed Markingu2009
8
STB17-8-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。