TE Connectivity STD01W-BLANK
- 收藏
- 对比
STD01W-BLANK
2460-STD01W-BLANK
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 01 Marker Size, White, Chevron Cut, Width 2.3 mm [.091 in], Black, Polyoxymethylene, Agastat 7000
1最小包装量--
STD01W-BLANK详情
TE Connectivity STD01W-BLANK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1768040-6
TE Internal Description
STD01W-BLANK
Alias #
D19109-000
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 01
Compatible Cable Diameter Rangeu2009
1 – 1.4u2009mmu2009[u2009.04 – .055u2009inu2009]
Primary Product Coloru2009
White
Marker Cutu2009
Chevron
STD01W-BLANK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。