TE Connectivity STD01W-COLON
- 收藏
- 对比
STD01W-COLON
2460-STD01W-COLON
标记物
--
大陆
立即发货

Cable Accessories Wire Marker White Box
1最小包装量--
STD01W-COLON详情
TE Connectivity STD01W-COLON重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOXYMETHYLENE
Manufacturer Part Number
ACH580-BCR-07A5-2+J429+K465+L512
Manufacturer
ABB
Insertion
终止后
Printer Type
NOT REQUIRED
Mounting Styles
拧紧
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
Package
Bulk
Base Product Number
STD01
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
操作温度
-40 to 106 °C
包装
Box
系列
STD
类型
Wire Marker, Clip-On
颜色
White
大小
-
电缆直径
1.4(mm)
图例
COLON
标记颜色
WHITE
STD01W-COLON拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。