TE Connectivity STD01W-EARTH
- 收藏
- 对比
STD01W-EARTH
2460-STD01W-EARTH
标记物
--
大陆
立即发货

Cable Marker Pre Printed Snap-On EARTH Marking Polyoxymethylene
1最小包装量--
STD01W-EARTH详情
TE Connectivity STD01W-EARTH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOXYMETHYLENE
Product Style
板对板连接器
Insertion
终止后
Printer Type
NOT REQUIRED
Mounting Styles
拧紧
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
包装
Strip
类型
Through Hole Sockets Headers
产品类别
Through Hole Sockets Headers
电缆直径
1.4(mm)
图例
EARTH
图例颜色
BLACK
标记颜色
WHITE
STD01W-EARTH拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。