TE Connectivity STD01Y-DOT
- 收藏
- 对比
STD01Y-DOT
2460-STD01Y-DOT
标记物
--
大陆
立即发货

STD Series Individual Snap-on Marker Zero Halogen . Legend 1 to 1.4 mm Cable Diameter Polyoxymethylene Yellow Box
1最小包装量--
STD01Y-DOT详情
TE Connectivity STD01Y-DOT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
NOSHOK
Range
0-30 psi
Case Style
Lower Mount
Manufacturer Part Number
60-400-30-psi
Case Size
6
Connections
1/2 NPT
STD01Y-DOT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。