TE Connectivity STD02W-0
- 收藏
- 对比
STD02W-0
2460-STD02W-0
标记物
--
大陆
立即发货

Cable Accessories Marker Polyoxymethylene White Bag
1最小包装量--
STD02W-0详情
TE Connectivity STD02W-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOXYMETHYLENE
本体材质
POM (Polyoxymethylene)
Insertion
终止后
Printer Type
NOT REQUIRED
Mounting Styles
拧紧
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
Package
Bulk
Base Product Number
STD02
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
Lead Free Solder Processes
无铅焊接工艺
Unit Weight
0.002116 oz
Factory Pack QuantityFactory Pack Quantity
300
Part # Aliases
103302-000
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
操作温度
-40 to 106 °C
包装
Strip
系列
STD
类型
Marker
颜色
White
子类别
Wire & Cable Management
家人
Snap-On
大小
-
产品类别
Wire Labels & Markers
电缆直径
1.8(mm)
图例
0
产品
Markers
特征
30 Markers per Wand, 10 Wands per Pack
图例颜色
BLACK
产品类别
Wire Labels & Markers
标记颜色
WHITE
STD02W-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。