TE Connectivity STD02Y-BLANK
- 收藏
- 对比
STD02Y-BLANK
2460-STD02Y-BLANK
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Snap On Zero Halogen Yellow Box
1最小包装量--
STD02Y-BLANK详情
TE Connectivity STD02Y-BLANK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
材料
ZERO HALOGEN
Insertion
终止后
Printer Type
NOT REQUIRED
Mounting Styles
拧紧
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
RoHS
Compliant
包装
Box
颜色
Yellow
电缆直径
2.65(mm)
图例
BLANK
图例颜色
BLACK
标记颜色
YELLOW
STD02Y-BLANK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。