TE Connectivity STD03Y-3
- 收藏
- 对比
STD03Y-3
2460-STD03Y-3
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 03 Marker Size, Yellow, Straight Cut, 3 Printed Marking, Black, Polyoxymethylene, Agastat 7000
1最小包装量--
STD03Y-3详情
TE Connectivity STD03Y-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
770010-000
TE Internal Description
STD03Y-3
Alias #
9-1198154-1
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 03
Compatible Cable Diameter Rangeu2009
1.9 – 2.6u2009mmu2009[u2009.075 – .102u2009inu2009]
Primary Product Coloru2009
Yellow
Marker Cutu2009
Straight
Mounting
通孔
Pole Throw Configuration
单刀双掷
Contact Materials
Copper Alloy
Switch Configuration
ON (OFF)
操作温度
-40 to 85 °C
STD03Y-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。