TE Connectivity STD03Y-COLON
- 收藏
- 对比
STD03Y-COLON
2460-STD03Y-COLON
配件
--
大陆
立即发货

Cable Marker Pre Printed Snap-On : Marking Polyoxymethylene
1最小包装量--
STD03Y-COLON详情
TE Connectivity STD03Y-COLON重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
87.5 - 95.5
Nominal voltage
220 - 240
Protection class
I
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
0
With light source
有
宽度
596
长度
596
STD03Y-COLON拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。