TE Connectivity STD05W-2
- 收藏
- 对比
STD05W-2
2460-STD05W-2
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Snap On Polyoxymethylene White Strip
1最小包装量--
STD05W-2详情
TE Connectivity STD05W-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 6 days ago)
底架
Cable
材料
POLYOXYMETHYLENE
Insertion
终止后
Printer Type
NOT REQUIRED
Mounting Styles
拧紧
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
Unit Weight
0.003175 oz
Factory Pack QuantityFactory Pack Quantity
300
Part # Aliases
7-1768042-5
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Package
Box
Base Product Number
STD05
厂商
TE Connectivity 无源产品
Product Status
活跃
包装
Strip
系列
*
颜色
White
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
导线/电缆直径
3 mm
电缆直径
3(mm)
图例
2
产品
Markers
产品类别
Wire Labels & Markers
标记颜色
WHITE
STD05W-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。