TE Connectivity STD05W-BLANK
- 收藏
- 对比
STD05W-BLANK
2460-STD05W-BLANK
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 05 Marker Size, White, Chevron Cut, Width 3.2 mm [.126 in], Black, Polyoxymethylene, Agastat 7000
1最小包装量--
STD05W-BLANK详情
TE Connectivity STD05W-BLANK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1768042-7
TE Internal Description
STD05W-BLANK
Alias #
A38417-000
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 05
Compatible Cable Diameter Rangeu2009
2.3 – 3u2009mmu2009[u2009.091 – .118u2009inu2009]
Primary Product Coloru2009
White
Marker Cutu2009
Chevron
STD05W-BLANK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。