TE Connectivity STD05W-Z
- 收藏
- 对比
STD05W-Z
2460-STD05W-Z
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 05 Marker Size, White, Straight Cut, Z Printed Marking, Black, Polyoxymethylene, Agastat 7000
1最小包装量--
STD05W-Z详情
TE Connectivity STD05W-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1768043-9
TE Internal Description
STD05W-Z
Alias #
D46822-000
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 05
Compatible Cable Diameter Rangeu2009
2.3 – 3u2009mmu2009[u2009.091 – .118u2009inu2009]
Primary Product Coloru2009
White
Marker Cutu2009
Straight
类型
Rectangular
STD05W-Z拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。