TE Connectivity STD06W-2
- 收藏
- 对比
STD06W-2
2460-STD06W-2
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 06 Marker Size, White, Straight Cut, 2 Printed Marking, Black, Polyoxymethylene, Agastat 7000
1最小包装量--
STD06W-2详情
TE Connectivity STD06W-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
478630-000
TE Internal Description
STD06W-2
Alias #
1-1198180-6
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 06
Compatible Cable Diameter Rangeu2009
2.6 – 3.5u2009mmu2009[u2009.102 – .138u2009inu2009]
Primary Product Coloru2009
White
Marker Cutu2009
Straight
Collector-Emitter Saturation Voltage
2.1
功率耗散
480
连续集电极电流
140
STD06W-2拓展信息







哦! 它是空的。