TE Connectivity STD06W-A
- 收藏
- 对比
STD06W-A
2460-STD06W-A
标记物
--
大陆
立即发货

Cable Accessories Marker Polyoxymethylene White Bag
1最小包装量--
STD06W-A详情
TE Connectivity STD06W-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOXYMETHYLENE
本体材质
POM (Polyoxymethylene)
Insertion
终止后
Printer Type
NOT REQUIRED
Mounting Styles
拧紧
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
Lead Free Solder Processes
无铅焊接工艺
Unit Weight
0.687842 oz
Factory Pack QuantityFactory Pack Quantity
300
Part # Aliases
465694-000
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Package
Bulk
Base Product Number
STD06
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
操作温度
-40 to 106 °C
包装
Strip
系列
STD
类型
Marker
颜色
White
子类别
Wire & Cable Management
家人
Snap-On
大小
-
产品类别
Wire Labels & Markers
电缆直径
3.5(mm)
图例
A
产品
Markers
特征
30 Markers per Wand, 10 Wands per Pack
图例颜色
BLACK
产品类别
Wire Labels & Markers
标记颜色
WHITE
STD06W-A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。