TE Connectivity STD06Y-2
- 收藏
- 对比
STD06Y-2
2460-STD06Y-2
标记物
--
大陆
立即发货

Cable Accessories Wire Marker Yellow Box
1最小包装量--
STD06Y-2详情
TE Connectivity STD06Y-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOXYMETHYLENE
Insertion
BEFORE TERMINATION
Printer Type
NOT REQUIRED
Mounting Styles
拧紧
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
Package
Bulk
Base Product Number
STD06
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
Unit Weight
0.002116 oz
Factory Pack QuantityFactory Pack Quantity
300
Part # Aliases
493356-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
操作温度
-40 to 106 °C
包装
Strip
系列
STD
类型
Wire Marker, Clip-On
颜色
Yellow
子类别
Wire & Cable Management
大小
-
产品类别
Wire Labels & Markers
电缆直径
1.8(mm)
图例
L
产品
Markers
产品类别
Wire Labels & Markers
标记颜色
YELLOW
STD06Y-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。