TE Connectivity STD06Y-PLUS
- 收藏
- 对比
STD06Y-PLUS
2460-STD06Y-PLUS
标记物
--
大陆
立即发货

Cable Marker Pre Printed Snap-On Marking Polyoxymethylene
1最小包装量--
STD06Y-PLUS详情
TE Connectivity STD06Y-PLUS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 days ago)
材料
POLYOXYMETHYLENE
Product Style
板对板连接器
Insertion
终止后
Printer Type
NOT REQUIRED
Mounting Styles
拧紧
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
RoHS
Non-Compliant
包装
Strip
类型
Through Hole Sockets Headers
颜色
Yellow
产品类别
Through Hole Sockets Headers
导线/电缆直径
3.5052 mm
电缆直径
3.5(mm)
图例
PLUS
标记颜色
YELLOW
STD06Y-PLUS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。