TE Connectivity STD12W-BLANK
- 收藏
- 对比
STD12W-BLANK
2460-STD12W-BLANK
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 12 Marker Size, White, Chevron Cut, Width 3.5 mm [.138 in], Black, Polyoxymethylene, Agastat 7000
1最小包装量--
STD12W-BLANK详情
TE Connectivity STD12W-BLANK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1768044-2
TE Internal Description
STD12W-BLANK
Alias #
F83497-000
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 12
Compatible Cable Diameter Rangeu2009
4.5 – 6u2009mmu2009[u2009.177 – .236u2009inu2009]
Primary Product Coloru2009
White
Marker Cutu2009
Chevron
STD12W-BLANK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。