TE Connectivity STD12W-L-LC
- 收藏
- 对比
STD12W-L-LC
2460-STD12W-L-LC
配件
--
大陆
立即发货

STD Series Individual Snap-on Marker Zero Halogen L Legend 4.5 to 6 mm Cable Diameter Polyoxymethylene Yellow Box
1最小包装量--
STD12W-L-LC详情
TE Connectivity STD12W-L-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
NOSHOK
Range
0-200 psi
Case Style
Lower Mount
Manufacturer Part Number
40-500-200-psi/kPa
Case Size
4
Connections
1/2 NPT
STD12W-L-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。