TE Connectivity STD12W-MINUS
- 收藏
- 对比
STD12W-MINUS
2460-STD12W-MINUS
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Snap On Polyoxymethylene White Strip
1最小包装量--
STD12W-MINUS详情
TE Connectivity STD12W-MINUS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyoxymethylene (POM)
Minimum Temperature
- 40 C
Lead Free Solder Processes
无铅焊接工艺
Unit Weight
12.345887 oz
Factory Pack QuantityFactory Pack Quantity
300
Part # Aliases
9-1768044-3
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Maximum Temperature
+ 106 C
类型
军用级电缆标记
子类别
Wire & Cable Management
家人
STD
产品类别
Wire Labels & Markers
图例
Minus Sign (-)
产品
Markers
特征
10 Wands with 30 Identical Markers with Blue Applicator
产品类别
Wire Labels & Markers
STD12W-MINUS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。