TE Connectivity STD12Y-2
- 收藏
- 对比
STD12Y-2详情
TE Connectivity STD12Y-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyoxymethylene (POM)
Minimum Temperature
- 40 C
Lead Free Solder Processes
无铅焊接工艺
Factory Pack QuantityFactory Pack Quantity
300
Part # Aliases
1768045-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Maximum Temperature
+ 106 C
类型
军用级电缆标记
子类别
Wire & Cable Management
家人
STD
产品类别
Wire Labels & Markers
图例
2
产品
Markers
特征
10 Wands With 30 Identical Markers With Yellow Applicator
产品类别
Wire Labels & Markers
STD12Y-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。