TE Connectivity STD15W-BLANK
- 收藏
- 对比
STD15W-BLANK
2460-STD15W-BLANK
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 15 Marker Size, White, Chevron Cut, Width 5 mm [.197 in], Black, Polyoxymethylene, Agastat 7000
1最小包装量--
STD15W-BLANK详情
TE Connectivity STD15W-BLANK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible Cable Diameter Rangeu2009
5.8 – 8.5u2009mmu2009[u2009.228 – .335u2009inu2009]
Primary Product Coloru2009
White
Marker Cutu2009
Chevron
Marker Sizeu2009
STD 15
TE Internal #
5-1768045-8
TE Internal Description
STD15W-BLANK
Alias #
F08669-000
Marker Styleu2009
Snap-On
STD15W-BLANK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。