TE Connectivity STD15W-EARTH
- 收藏
- 对比
STD15W-EARTH
2460-STD15W-EARTH
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Snap On Polyoxymethylene White Box
1最小包装量--
STD15W-EARTH详情
TE Connectivity STD15W-EARTH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 4 days ago)
材料
POLYOXYMETHYLENE
Insertion
终止后
Printer Type
NOT REQUIRED
Mounting Styles
拧紧
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
RoHS
Non-Compliant
包装
Box
弱电
Compliant
导线/电缆直径
8.5 mm
电缆直径
8.5(mm)
图例
EARTH
图例颜色
BLACK
标记颜色
WHITE
无铅
不适用
STD15W-EARTH拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。