TE Connectivity STD17W-BLANK
- 收藏
- 对比
STD17W-BLANK
2460-STD17W-BLANK
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 17 Marker Size, White, Chevron Cut, Width 5.5 mm [.217 in], Black, Polyoxymethylene, Agastat 7000
1最小包装量--
STD17W-BLANK详情
TE Connectivity STD17W-BLANK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Coloru2009
White
Compatible Cable Diameter Rangeu2009
8.5 – 11.5u2009mmu2009[u2009.335 – .452u2009inu2009]
Marker Sizeu2009
STD 17
Marker Styleu2009
Snap-On
Alias #
F09934-000
TE Internal Description
STD17W-BLANK
TE Internal #
3-1768046-3
Marker Cutu2009
Chevron
STD17W-BLANK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。