TE Connectivity STD17W-U
- 收藏
- 对比
STD17W-U
2460-STD17W-U
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 17 Marker Size, Straight Cut, U Printed Marking, Black, Agastat 7000
1最小包装量--
STD17W-U详情
TE Connectivity STD17W-U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
888064-000
TE Internal Description
STD17W-U
Alias #
9-1198145-8
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 17
Compatible Cable Diameter Rangeu2009
8.5 – 11.5u2009mmu2009[u2009.335 – .452u2009inu2009]
Marker Cutu2009
Straight
Printed Markingu2009
U
For Use With
VAL-U-LOK Housings
类型
终端位置保证
产品长度
30.4 mm
STD17W-U拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。