TE Connectivity STD21W-BLANK
- 收藏
- 对比
STD21W-BLANK
2460-STD21W-BLANK
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 21 Marker Size, White, Chevron Cut, Width 6.7 mm [.264 in], Black, Polyoxymethylene, Agastat 7000
1最小包装量--
STD21W-BLANK详情
TE Connectivity STD21W-BLANK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1768047-9
TE Internal Description
STD21W-BLANK
Alias #
F79714-000
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 21
Compatible Cable Diameter Rangeu2009
11 – 15.5u2009mmu2009[u2009.433 – .61u2009inu2009]
Primary Product Coloru2009
White
Marker Cutu2009
Chevron
STD21W-BLANK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。