TE Connectivity STD24W-4
- 收藏
- 对比
STD24W-4
2460-STD24W-4
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 24 Marker Size, Straight Cut, 4 Printed Marking, Black, Agastat 7000
1最小包装量--
STD24W-4详情
TE Connectivity STD24W-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
542894-000
TE Internal Description
STD24W-4
Alias #
6-1198173-2
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 24
Compatible Cable Diameter Rangeu2009
15 – 19u2009mmu2009[u2009.59 – .75u2009inu2009]
Marker Cutu2009
Straight
Printed Markingu2009
4
Voltage, Rating
700 V
STD24W-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。