TE Connectivity STL2H-15-17-1-C
- 收藏
- 对比
STL2H-15-17-1-C详情
TE Connectivity STL2H-15-17-1-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
25 - 70
Type of electric connection
Axial screw connection
Ambient temperature
-40 - 125
Rated current In
200
Connectable conductor cross section fine-strand without cable end sleeve
25 - 70
Material connector insert
Thermoplastic
Diameter plug-in contact
6
Material of contact surface
Silver
Material contact
Brass
Contact insert without contacts
无
Connectable conductor cross section multi-wired
25 - 70
Pollution degree
3
With wire protection
有
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
25 - 70
深度
29.4
宽度
30.3
高度
35
STL2H-15-17-1-C拓展信息








哦! 它是空的。