TE Connectivity STL2H-15-19-1-C
- 收藏
- 对比
STL2H-15-19-1-C详情
TE Connectivity STL2H-15-19-1-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
10 - 35
Rated surge voltage
4
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Pollution degree
3
Connectable conductor cross section multi-wired
10 - 35
Contact insert without contacts
无
Material of contact surface
Silver
Diameter plug-in contact
6
Material connector insert
Thermoplastic
Rated current In
10
Ambient temperature
-40 - 125
With protective conductor
有
深度
51.6
高度
35
宽度
30.3
STL2H-15-19-1-C拓展信息








哦! 它是空的。