TE Connectivity STM025PC0DM018N
- 收藏
- 对比
STM025PC0DM018N
2460-STM025PC0DM018N
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Plug, Wire-to-Board, 25 Position, .025 in [635 mm] Centerline, Wire & Cable, Cable Mount (Free-Hanging)
1最小包装量--
STM025PC0DM018N详情
TE Connectivity STM025PC0DM018N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1589946-7
TE Internal Description
STM025PC0DM018N = W DUALOBE
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
25
Mounting Hardwareu2009
Without
Centerline (Pitch)u2009
635u2009mmu2009[u2009.025u2009inu2009]
STM025PC0DM018N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。