TE Connectivity STXR40AB00-1212AI
- 收藏
- 对比
STXR40AB00-1212AI
2460-STXR40AB00-1212AI
套管 - 音频连接器
--
大陆
立即发货

Ruggedized Backshells & Adapters
1最小包装量--
STXR40AB00-1212AI详情
TE Connectivity STXR40AB00-1212AI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
13
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Part # Aliases
166911-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
N
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品
Adapters
产品类别
圆形MIL规格后壳
STXR40AB00-1212AI拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。