TE Connectivity STXR40AZ00-1414AI
- 收藏
- 对比
STXR40AZ00-1414AI
2460-STXR40AZ00-1414AI
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters
1最小包装量--
STXR40AZ00-1414AI详情
TE Connectivity STXR40AZ00-1414AI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adapter Angleu2009
Straight
Cable Diameter Rangeu2009
11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009]
Adapter Plating Materialu2009
Zinc Nickel (ASTM B841)
Backshell Materialu2009
Aluminum
Connector General Specification Numberu2009
MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W
TE Internal Description
STXR40AZ00-1414AI
TE Internal #
EL4368-000
Number of Channels per Chip
2
Manufacturer Type
差分比较器
输出类型
Push-Pull
工作电源电流
330@±1.4V to ±18V uA
电源类型
Single/Dual
STXR40AZ00-1414AI拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。