TE Connectivity STXR40SC00-1008AI
- 收藏
- 对比
STXR40SC00-1008AI
2460-STXR40SC00-1008AI
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Circular MIL Spec Backshells STXR40SC00-1008AI
1最小包装量--
STXR40SC00-1008AI详情
TE Connectivity STXR40SC00-1008AI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CW3703-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
STXR40SC00-1008AI拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。