TE Connectivity STXR76AB00-0805AI
- 收藏
- 对比
STXR76AB00-0805AI
2460-STXR76AB00-0805AI
套管 - 音频连接器
--
大陆
立即发货

Ruggedized Backshells & Adapters, Connector General Specification Number MIL-DTL-26482 Series 1 (SLPT Deutsch) / NFL 54 125 / BS9522 F0017, Aluminum
1最小包装量--
STXR76AB00-0805AI详情
TE Connectivity STXR76AB00-0805AI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
19
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049115S19KW096
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
STXR76AB00-0805AI拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。