TE Connectivity STXR76AZ00-1008BI
- 收藏
- 对比
STXR76AZ00-1008BI
2460-STXR76AZ00-1008BI
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters, Connector General Specification Number BS9522 F0017 / BS9522 N0001 / Def Stan 59-35, Aluminum
1最小包装量--
STXR76AZ00-1008BI详情
TE Connectivity STXR76AZ00-1008BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adapter Plating Materialu2009
Zinc Nickel (ASTM B841)
Cable Diameter Rangeu2009
6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009]
Adapter Angleu2009
Straight
TE Internal #
EL4399-000
TE Internal Description
STXR76AZ00-1008BI
Connector General Specification Numberu2009
BS9522 F0017, BS9522 N0001, Def Stan 59-35, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125
Backshell Materialu2009
Aluminum
STXR76AZ00-1008BI拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。