TE Connectivity SWK121F315
- 收藏
- 对比
SWK121F315
2460-SWK121F315
开关
--
大陆
立即发货

Keylock Switches, Single Pole - Single Throw Configuration (Pole-Throw), Zinc Alloy, Remove Key Position 2, Hand Soldering Type
1最小包装量--
SWK121F315详情
TE Connectivity SWK121F315重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1437597-6
TE Internal Description
SWK121F315=SW KEY LOCK KEY F-3
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
Cylinder Materialu2009
Zinc Alloy
Remove Keyu2009
Position 2
Soldering Typeu2009
Hand
Operating Functionu2009
Position 1 On, Position 2 Off
SWK121F315拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。