TE Connectivity T01-0560-P04
- 收藏
- 对比
T01-0560-P04
2460-T01-0560-P04
圆形连接器
--
大陆
立即发货

Standard Circular Connector INDUSTRIAL CONNEC
1最小包装量--
T01-0560-P04详情
TE Connectivity T01-0560-P04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
25
Tradename
TRIAD
Part # Aliases
4-1437719-8
Unit Weight
0.423288 oz
Contact Materials
-
系列
TRIAD 01
包装
Bulk
T01-0560-P04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。