TE Connectivity T1280162129-000
- 收藏
- 对比
T1280162129-000详情
TE Connectivity T1280162129-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Power & Signal
Sealableu2009
有
Hood & Base Locking Device Typeu2009
Locking
Cable Entry Locationu2009
Bottom
Hood & Base Connector Product Typeu2009
Hood
TE Internal Description
H16B-TGBH-PG29
TE Internal #
T1280162129-000
Continuous Drain Current Id
163
信道型
N
T1280162129-000拓展信息


















哦! 它是空的。