TE Connectivity T1340060211-000
- 收藏
- 对比
T1340060211-000详情
TE Connectivity T1340060211-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T1340060211-000
TE Internal Description
H6B-TGH-2PG11
Hood & Base Connector Product Typeu2009
Hood
Cable Entry Locationu2009
Side
Hood & Base Locking Device Typeu2009
Locking Clip
Sealableu2009
有
Circuit Applicationu2009
Power & Signal
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Brass
Mounting
电缆安装
性别
PL/RCP
T1340060211-000拓展信息


















哦! 它是空的。