TE Connectivity T1449320132-000
- 收藏
- 对比
T1449320132-000
2460-T1449320132-000
重载连接器 - 外壳,盖罩,基底
--
大陆
立即发货

H32A-SGR-M32
1最小包装量--
T1449320132-000详情
TE Connectivity T1449320132-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-310-30/300-psi/bar
Case Style
Center Back Mount
Range
-30 Hg-300 psi
Manufacturer
NOSHOK
Operating Temp Range
-40C to 125C
For Use With
AMP HA Series Heavy Duty Connectors
Factory Pack QuantityFactory Pack Quantity
6
Brand
TE Connectivity
RoHS
Details
包装
Box
系列
HDC
子类别
电源连接器
家人
HDC Connectors and Accessories
产品类别
重型电源连接器
产品类别
重型电源连接器
T1449320132-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。