TE Connectivity T1490241121-000
- 收藏
- 对比
T1490241121-000
2460-T1490241121-000
重载连接器 - 外壳,盖罩,基底
--
大陆
立即发货

Rectangular Connector Hoods
1最小包装量--
T1490241121-000详情
TE Connectivity T1490241121-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 4 days ago)
材料
Aluminium
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 105
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 105
Outer diameter approx.
3
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Beige
Nominal voltage U
300
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Circuit Applications
Power
系列
HDC
子类别
电源连接器
可密封
有
产品类别
重型电源连接器
产品类别
重型电源连接器
T1490241121-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。