TE Connectivity T1510103000-000
- 收藏
- 对比
T1510103000-000详情
TE Connectivity T1510103000-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
T1510103000-000
TE Internal Description
H10B-AD-LB
Hood & Base Connector Product Typeu2009
Base Housing
Cable Entry Locationu2009
Bottom
Hood & Base Locking Device Typeu2009
Locking
Sealableu2009
有
Circuit Applicationu2009
Power & Signal
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Nylon
Contact Materials
Brass
Mounting
通孔
操作温度
-40 to 105 °C
性别
Header
螺距
3.0000 mm
产品长度
7 mm
T1510103000-000拓展信息


















哦! 它是空的。