TE Connectivity T1922102132-000
- 收藏
- 对比
T1922102132-000详情
TE Connectivity T1922102132-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T1922102132-000
TE Internal Description
H10BPR-TGHC-M32
Hood & Base Connector Product Typeu2009
Hood
Cable Entry Locationu2009
Bottom
Hood & Base Locking Device Typeu2009
Screwlock
Sealableu2009
有
Circuit Applicationu2009
Power & Signal
Cable Types
光纤
连接器类型
LC Duplex to LC Duplex
颜色
Black
T1922102132-000拓展信息


















哦! 它是空的。