TE Connectivity T1990240001-000
- 收藏
- 对比
T1990240001-000
2460-T1990240001-000
配件
--
大陆
立即发货

Connector Accessories Frame Straight Aluminum Die Cast Natural
1最小包装量--
T1990240001-000详情
TE Connectivity T1990240001-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cold Rolled Steel
Body Orientation
Straight
Operating Temp Range
-40C to 125C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
类型
Light Duty 139 or less
家人
HDC Connectors and Accessories
轴承类型
Steel/Polymer Ball Bearings
完成
Clear Zinc/White/Black
断开类型
Lever Disconnect
产品类别
TE Connectivity
T1990240001-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。