TE Connectivity T1K-508127-5-9
- 收藏
- 对比
T1K-508127-5-9
2460-T1K-508127-5-9
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 50.8 mm [2 in], Label Height .5 in [12.7 mm], White, Polyimide, Label Thickness 63 Micron, T1K
1最小包装量--
T1K-508127-5-9详情
TE Connectivity T1K-508127-5-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
50.8u2009mmu2009[u20092u2009inu2009]
UL Listedu2009
有
Label Adhesive Typeu2009
High Temperature Permanent Acrylic Adhesive
Label Styleu2009
Die-Cut
Label Typeu2009
PCB Identification
Alias #
2-1200611-0
TE Internal Description
T1K-508127-5-9
TE Internal #
A71141-000
T1K-508127-5-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。