TE Connectivity T2010324201-000
- 收藏
- 对比
T2010324201-000
2460-T2010324201-000
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, HA, Socket, 16 Pole Configuration, Crimp Terminal, 16 Position, 26 – 12 AWG Wire Size, .14 – 4 mm² Wire Size, HDC HA
1最小包装量--
T2010324201-000详情
TE Connectivity T2010324201-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T2010324201-000
TE Internal Description
HA-016-FC 17-32
Rectangular Connector Insert Typeu2009
HA
Contact Typeu2009
Socket
Pole Configurationu2009
16
Termination Method to Wire & Cableu2009
压接端子
Number of Positionsu2009
16
T2010324201-000拓展信息

















哦! 它是空的。